Schneider Electric Motor Starter, 3-Phase, 240Vac, 6A; Motor Starter Type Schneider Electric ATS01N206LU

Description
MOTOR STARTER, 3-PHASE, 240VAC, 6A; Motor Starter Type:Soft Starter; Power Rating:1.1kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:6A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PHASE, 240VAC, 6A; Motor Starter Type:Soft Starter; Power Rating:1.1kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:6A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Phase, 240Vac, 6A; Motor Starter Type Schneider Electric - 19K8989 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Phase, 240Vac, 6A; Motor Starter Type Schneider Electric
19K8989
Motor Starter, 3-Phase, 240Vac, 6A; Motor Starter Type Schneider Electric 19K8989
MOTOR STARTER, 3-PHASE, 240VAC, 6A; Motor Starter Type:Soft Starter; Power Rating:1.1kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:6A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

MOTOR STARTER, 3-PHASE, 240VAC, 6A; Motor Starter Type:Soft Starter; Power Rating:1.1kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:6A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 19K8989
Product Name Motor Starter, 3-Phase, 240Vac, 6A; Motor Starter Type Schneider Electric
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 20775659 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Motor Voltage 120 volts
View Details
IEC 9 A Contactor - 100-C09B01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
Solid State Overload/Relay - 157063079 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 1.45 amps
View Details