Schneider Electric RELAY, OVERLOAD, MINIATURE, CLASS 10, 0.36 TO 0.54 AMPS LR2K0304

Description
These overload relays are designed for the protection of motors. They are ambient-compensated and phase-failure sensitive. For direct mounting, the relays are placed under the contactors with screw clamp terminals only. For separate mounting, use terminal block LA7K0064. Features: Manual or Automatic Reset Red Pushbutton for Trip Test Function Blue Pushbutton for Stop and Manual Reset Yellow Flag to Indicate Relay Tripped Condition Standard Tripping Time: Between 4 and 10 Sec. for 7.2 Times the Setting Current Screw Clamp Terminals Dimensions (L × W × H, mm): 58 × 45 × 65
Description
These overload relays are designed for the protection of motors. They are ambient-compensated and phase-failure sensitive. For direct mounting, the relays are placed under the contactors with screw clamp terminals only. For separate mounting, use terminal block LA7K0064. Features: Manual or Automatic Reset Red Pushbutton for Trip Test Function Blue Pushbutton for Stop and Manual Reset Yellow Flag to Indicate Relay Tripped Condition Standard Tripping Time: Between 4 and 10 Sec. for 7.2 Times the Setting Current Screw Clamp Terminals Dimensions (L × W × H, mm): 58 × 45 × 65

Suppliers

Company
Product
Description
Supplier Links
RELAY, OVERLOAD, MINIATURE, CLASS 10, 0.36 TO 0.54 AMPS - 70007256 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY, OVERLOAD, MINIATURE, CLASS 10, 0.36 TO 0.54 AMPS
70007256
RELAY, OVERLOAD, MINIATURE, CLASS 10, 0.36 TO 0.54 AMPS 70007256
These overload relays are designed for the protection of motors. They are ambient-compensated and phase-failure sensitive. For direct mounting, the relays are placed under the contactors with screw clamp terminals only. For separate mounting, use terminal block LA7K0064. Features: Manual or Automatic Reset Red Pushbutton for Trip Test Function Blue Pushbutton for Stop and Manual Reset Yellow Flag to Indicate Relay Tripped Condition Standard Tripping Time: Between 4 and 10 Sec. for 7.2 Times the Setting Current Screw Clamp Terminals Dimensions (L × W × H, mm): 58 × 45 × 65

These overload relays are designed for the protection of motors. They are ambient-compensated and phase-failure sensitive. For direct mounting, the relays are placed under the contactors with screw clamp terminals only. For separate mounting, use terminal block LA7K0064.
Features:

  • Manual or Automatic Reset
  • Red Pushbutton for Trip Test Function
  • Blue Pushbutton for Stop and Manual Reset
  • Yellow Flag to Indicate Relay Tripped Condition
  • Standard Tripping Time: Between 4 and 10 Sec. for 7.2 Times the Setting Current
  • Screw Clamp Terminals
  • Dimensions (L × W × H, mm): 58 × 45 × 65
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Motor Starters and Contactors
Product Number 70007256
Product Name RELAY, OVERLOAD, MINIATURE, CLASS 10, 0.36 TO 0.54 AMPS
Device Technology Electro-mechanical
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-22B-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 12 A Contactor - 100-C12D200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
2 suppliers