Schneider Electric Motor Starter, 3-Phase, 3Hp, 240V; Power Rating Schneider Electric ATV12PU22M3

Description
MOTOR STARTER, 3-PHASE, 3HP, 240V; Power Rating:2.2kW; No. of Phases:Three Phase; Current Rating:10A; Supply Voltage Min:200V; Supply Voltage Max:240V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PHASE, 3HP, 240V; Power Rating:2.2kW; No. of Phases:Three Phase; Current Rating:10A; Supply Voltage Min:200V; Supply Voltage Max:240V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Phase, 3Hp, 240V; Power Rating Schneider Electric - 26Y5188 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Phase, 3Hp, 240V; Power Rating Schneider Electric
26Y5188
Motor Starter, 3-Phase, 3Hp, 240V; Power Rating Schneider Electric 26Y5188
MOTOR STARTER, 3-PHASE, 3HP, 240V; Power Rating:2.2kW; No. of Phases:Three Phase; Current Rating:10A; Supply Voltage Min:200V; Supply Voltage Max:240V; Product Range:- RoHS Compliant: Yes

MOTOR STARTER, 3-PHASE, 3HP, 240V; Power Rating:2.2kW; No. of Phases:Three Phase; Current Rating:10A; Supply Voltage Min:200V; Supply Voltage Max:240V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 26Y5188
Product Name Motor Starter, 3-Phase, 3Hp, 240V; Power Rating Schneider Electric
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 150A Contactors - MC-150A-AC110V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 20791027 - Radwell International
Specs
Control Voltage 32 volts
Motor Voltage 120 volts
View Details
Contactor - 82559271 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
AC Motor Phase Three
Number of Poles 3
View Details