Schneider Electric Contactor 8910DPA62V02

Description
CONTACTOR, 600VAC 60AMP DPA +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 600VAC 60AMP DPA +OPTIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 57330621 - Radwell International
Willingboro, NJ, United States
Contactor
57330621
Contactor 57330621
CONTACTOR, 600VAC 60AMP DPA +OPTIONS. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 600VAC 60AMP DPA +OPTIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SQD Definite Purpose - 8910DPA62V02 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD Definite Purpose
8910DPA62V02
SQD Definite Purpose 8910DPA62V02
Definite Purpose Contactor Type DPA,

Definite Purpose Contactor Type DPA,

Supplier's Site

Technical Specifications

  Radwell International Galco Industrial Electronics
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 57330621 8910DPA62V02
Product Name Contactor SQD Definite Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 40.21 HP
Three Phase Power 40.21 HP
DC Horsepower 40.21 HP
View Details
4 Contactors 32A Contactors - MC-32A/4-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details