Schneider Electric Magnetic Motor Starter; Motor Starter Type Square D By Schneider Electric 8536SCO3V02S

Description
MAGNETIC MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:10hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:27A; Supply Voltage Min:110VAC; Supply Voltage Max:120VAC; IP / NEMA Rating:NEMA 00 RoHS Compliant: No
Description
MAGNETIC MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:10hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:27A; Supply Voltage Min:110VAC; Supply Voltage Max:120VAC; IP / NEMA Rating:NEMA 00 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Magnetic Motor Starter; Motor Starter Type Square D By Schneider Electric - 16B7031 - Newark, An Avnet Company
Chicago, IL, United States
Magnetic Motor Starter; Motor Starter Type Square D By Schneider Electric
16B7031
Magnetic Motor Starter; Motor Starter Type Square D By Schneider Electric 16B7031
MAGNETIC MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:10hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:27A; Supply Voltage Min:110VAC; Supply Voltage Max:120VAC; IP / NEMA Rating:NEMA 00 RoHS Compliant: No

MAGNETIC MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:10hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:27A; Supply Voltage Min:110VAC; Supply Voltage Max:120VAC; IP / NEMA Rating:NEMA 00 RoHS Compliant: No

Supplier's Site
Starter - 57319634 - Radwell International
Willingboro, NJ, United States
Starter
57319634
Starter 57319634
STARTER, NEMA SIZE 1, OPEN STYLE, 3-POLE, 110-120 V AC, 50/60 HZ, SEPARATE CONTROL CIRCUIT. FREE 2 YEAR RADWELL WARRANTY

STARTER, NEMA SIZE 1, OPEN STYLE, 3-POLE, 110-120 V AC, 50/60 HZ, SEPARATE CONTROL CIRCUIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 16B7031 57319634
Product Name Magnetic Motor Starter; Motor Starter Type Square D By Schneider Electric Starter
NEMA Size 00
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 225183321 - Radwell International
Fuji Electric Corp. of America
Specs
Motor Voltage 120 volts
View Details
Motor Starters - 7255541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Rating IEC
AC Motor Phase Three
View Details
Solid State Overload/Relay - 20797656 - Radwell International
Specs
Control Voltage 6 volts
Continuous Current 10 amps
Motor Voltage 250 volts
View Details
IEC 9 A Contactor - 100-C09UD10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers