Schneider Electric Motor Starter, 3-Ph, 210A, 690Vac, 200Kw; Motor Starter Type Schneider Electric ATS480C21Y

Description
MOTOR STARTER, 3-PH, 210A, 690VAC, 200KW; Motor Starter Type:Soft Starter; Power Rating:200kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:210A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC
Datasheet
Description
MOTOR STARTER, 3-PH, 210A, 690VAC, 200KW; Motor Starter Type:Soft Starter; Power Rating:200kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:210A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Ph, 210A, 690Vac, 200Kw; Motor Starter Type Schneider Electric - 46AK2116 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 210A, 690Vac, 200Kw; Motor Starter Type Schneider Electric
46AK2116
Motor Starter, 3-Ph, 210A, 690Vac, 200Kw; Motor Starter Type Schneider Electric 46AK2116
MOTOR STARTER, 3-PH, 210A, 690VAC, 200KW; Motor Starter Type:Soft Starter; Power Rating:200kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:210A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC

MOTOR STARTER, 3-PH, 210A, 690VAC, 200KW; Motor Starter Type:Soft Starter; Power Rating:200kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:210A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 46AK2116
Product Name Motor Starter, 3-Ph, 210A, 690Vac, 200Kw; Motor Starter Type Schneider Electric
Continuous Current 210 amps
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 985351 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 5 amps
Motor Voltage 120 volts
View Details
Automotive Contactors - 2203194-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0019 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details