Schneider Electric Motor Starter, 1-Phase, 0.75Hp, 240V; Power Rating Schneider Electric ATV12P055M2

Description
MOTOR STARTER, 1-PHASE, 0.75HP, 240V; Power Rating:550W; No. of Phases:Single Phase; Current Rating:3.5A; Supply Voltage Min:200V; Supply Voltage Max:240V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 1-PHASE, 0.75HP, 240V; Power Rating:550W; No. of Phases:Single Phase; Current Rating:3.5A; Supply Voltage Min:200V; Supply Voltage Max:240V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 1-Phase, 0.75Hp, 240V; Power Rating Schneider Electric - 26Y5193 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1-Phase, 0.75Hp, 240V; Power Rating Schneider Electric
26Y5193
Motor Starter, 1-Phase, 0.75Hp, 240V; Power Rating Schneider Electric 26Y5193
MOTOR STARTER, 1-PHASE, 0.75HP, 240V; Power Rating:550W; No. of Phases:Single Phase; Current Rating:3.5A; Supply Voltage Min:200V; Supply Voltage Max:240V; Product Range:- RoHS Compliant: Yes

MOTOR STARTER, 1-PHASE, 0.75HP, 240V; Power Rating:550W; No. of Phases:Single Phase; Current Rating:3.5A; Supply Voltage Min:200V; Supply Voltage Max:240V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 26Y5193
Product Name Motor Starter, 1-Phase, 0.75Hp, 240V; Power Rating Schneider Electric
AC Motor Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Contactor/Starter Coil - 4705176 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 120 volts
View Details
3 Pole AC Coil Contactors - MC-130A-AC500V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Solid State Overload/Relay - 204386760 - Radwell International
Specs
Continuous Current 15 amps
Motor Voltage 120 volts
View Details
Contact Kit - 52816946 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
View Details