Schneider Electric Contactor Kit, 120Vac, 1.6A; Kit Contents Schneider Electric GV2P06KD09G7

Description
CONTACTOR KIT, 120VAC, 1.6A; Kit Contents:GV2P06 Motor Protector, LC1D09G7 Contactor; Product Range:TeSys Deca Pre-assembled Starter RoHS Compliant: Yes
Datasheet
Description
CONTACTOR KIT, 120VAC, 1.6A; Kit Contents:GV2P06 Motor Protector, LC1D09G7 Contactor; Product Range:TeSys Deca Pre-assembled Starter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor Kit, 120Vac, 1.6A; Kit Contents Schneider Electric - 85AC0834 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Kit, 120Vac, 1.6A; Kit Contents Schneider Electric
85AC0834
Contactor Kit, 120Vac, 1.6A; Kit Contents Schneider Electric 85AC0834
CONTACTOR KIT, 120VAC, 1.6A; Kit Contents:GV2P06 Motor Protector, LC1D09G7 Contactor; Product Range:TeSys Deca Pre-assembled Starter RoHS Compliant: Yes

CONTACTOR KIT, 120VAC, 1.6A; Kit Contents:GV2P06 Motor Protector, LC1D09G7 Contactor; Product Range:TeSys Deca Pre-assembled Starter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 85AC0834
Product Name Contactor Kit, 120Vac, 1.6A; Kit Contents Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 6538 - Radwell International
Specs
Device Technology Solid State
View Details
Contactor -  - Radwell International
Fuji Electric Corp. of America
View Details
Motor Starters - 206054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details
3 Pole AC Coil Contactors - MC-32A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details