Schneider Electric Motor Starters LE1D09V7

Description
Schneider Electric LE1D09V7 DOL Starter
Request a Quote Datasheet
Description
Schneider Electric LE1D09V7 DOL Starter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 3949504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
3949504
Motor Starters 3949504
Schneider Electric LE1D09V7 DOL Starter

Schneider Electric LE1D09V7 DOL Starter

Supplier's Site
Starter, Enclosed, 4Kw; Supply Voltage Min Schneider Electric - 67AH2754 - Newark, An Avnet Company
Chicago, IL, United States
Starter, Enclosed, 4Kw; Supply Voltage Min Schneider Electric
67AH2754
Starter, Enclosed, 4Kw; Supply Voltage Min Schneider Electric 67AH2754
STARTER, ENCLOSED, 4KW; Supply Voltage Min:220VAC; Supply Voltage Max:460VAC; No. of Phases:-; Power Rating:4kW; Current Rating:9A; Product Range:-; SVHC:No SVHC (15-Jan-2018); Breaking Capacity Current AC:250A; Coil Holding RoHS Compliant: Yes

STARTER, ENCLOSED, 4KW; Supply Voltage Min:220VAC; Supply Voltage Max:460VAC; No. of Phases:-; Power Rating:4kW; Current Rating:9A; Product Range:-; SVHC:No SVHC (15-Jan-2018); Breaking Capacity Current AC:250A; Coil Holding RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 3949504 67AH2754
Product Name Motor Starters Starter, Enclosed, 4Kw; Supply Voltage Min Schneider Electric
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 20797656 - Radwell International
Specs
Control Voltage 6 volts
Continuous Current 10 amps
Motor Voltage 250 volts
View Details
IEC 9 A Contactor - 100-C09UKF01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details