Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MOTOR STARTERS AND CONTACTORS
SCHNEIDER ELECTRIC
LAD6K10F -- CONTACTOR MECH, LATCH CONTACT BLOCK, IEC
Schneider Electric
Contactor Mech, Latch Contact Block, IEC
LAD6K10F
Description
Contactor Mech, Latch Contact Block, IEC
Allied Electronics, Inc.
Done
Description
Contactor Mech, Latch Contact Block, IEC
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor Mech, Latch Contact Block, IEC
70007490
Contactor Mech, Latch Contact Block, IEC
70007490
Contactor Mech, Latch Contact Block, IEC
Contactor Mech, Latch Contact Block, IEC
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Motor Starters and Contactors
Product Number
70007490
Product Name
Contactor Mech, Latch Contact Block, IEC
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
IEC 9 A Contactor
100-C09S10
Specs
Standard Rating
IEC
Continuous Current
9 amps
View Details
Altech Corp.
3 Pole AC Coil Contactors
MC-150A-AC110V-L
Specs
Standard Rating
NEMA; IEC
Device Technology
Electro-mechanical
AC Motor Phase
Single
View Details
TE Connectivity
Automotive Contactors
6-1904123-6
Specs
Continuous Current
101 to 200 amps
Motor Voltage
450 volts
Single Phase Power
0.0011 HP
View Details
Fuji Electric Corp. of America
Contactor
3NC1Q0222
View Details