Schneider Electric Motor Starter, 3-Phase, 0.55Hp, 240V; Power Rating Schneider Electric ATV12P037M3

Description
MOTOR STARTER, 3-PHASE, 0.55HP, 240V; Power Rating:370W; No. of Phases:Three Phase; Current Rating:2.4A; Supply Voltage Min:200V; Supply Voltage Max:240V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PHASE, 0.55HP, 240V; Power Rating:370W; No. of Phases:Three Phase; Current Rating:2.4A; Supply Voltage Min:200V; Supply Voltage Max:240V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Phase, 0.55Hp, 240V; Power Rating Schneider Electric - 26Y5192 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Phase, 0.55Hp, 240V; Power Rating Schneider Electric
26Y5192
Motor Starter, 3-Phase, 0.55Hp, 240V; Power Rating Schneider Electric 26Y5192
MOTOR STARTER, 3-PHASE, 0.55HP, 240V; Power Rating:370W; No. of Phases:Three Phase; Current Rating:2.4A; Supply Voltage Min:200V; Supply Voltage Max:240V; Product Range:- RoHS Compliant: Yes

MOTOR STARTER, 3-PHASE, 0.55HP, 240V; Power Rating:370W; No. of Phases:Three Phase; Current Rating:2.4A; Supply Voltage Min:200V; Supply Voltage Max:240V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 26Y5192
Product Name Motor Starter, 3-Phase, 0.55Hp, 240V; Power Rating Schneider Electric
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 20797194 - Radwell International
Specs
Continuous Current 3 amps
View Details
IEC 9 A Contactor - 100-C09ED10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers