Schneider Electric Motor Starter, 3-Ph, 132Kw, 415V; Supply Voltage Min Schneider Electric ATS48C17Q

Description
MOTOR STARTER, 3-PH, 132KW, 415V; Supply Voltage Min:230V; Supply Voltage Max:415V; No. of Phases:Three Phase; Power Rating:132kW; Current Rating:162A; Product Range:Altistart 48 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PH, 132KW, 415V; Supply Voltage Min:230V; Supply Voltage Max:415V; No. of Phases:Three Phase; Power Rating:132kW; Current Rating:162A; Product Range:Altistart 48 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Ph, 132Kw, 415V; Supply Voltage Min Schneider Electric - 66AH5153 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 132Kw, 415V; Supply Voltage Min Schneider Electric
66AH5153
Motor Starter, 3-Ph, 132Kw, 415V; Supply Voltage Min Schneider Electric 66AH5153
MOTOR STARTER, 3-PH, 132KW, 415V; Supply Voltage Min:230V; Supply Voltage Max:415V; No. of Phases:Three Phase; Power Rating:132kW; Current Rating:162A; Product Range:Altistart 48 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

MOTOR STARTER, 3-PH, 132KW, 415V; Supply Voltage Min:230V; Supply Voltage Max:415V; No. of Phases:Three Phase; Power Rating:132kW; Current Rating:162A; Product Range:Altistart 48 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 66AH5153
Product Name Motor Starter, 3-Ph, 132Kw, 415V; Supply Voltage Min Schneider Electric
Continuous Current 162 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09KP01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Solid State Overload/Relay - 6496 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 10 amps
View Details
Solid State Overload/Relay - 20768702 - Radwell International
Specs
AC Motor Phase Single
Continuous Current 5 amps
View Details