Schneider Electric Motor Starters ATS01N125FT

Description
Schneider Electric ATS01N125FT
Request a Quote Datasheet
Description
Schneider Electric ATS01N125FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 8200986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
8200986
Motor Starters 8200986
Schneider Electric ATS01N125FT

Schneider Electric ATS01N125FT

Supplier's Site
Soft Starter, Ats01, 110-480V, 25A; Supply Voltage Min Schneider Electric - 66AH9395 - Newark, An Avnet Company
Chicago, IL, United States
Soft Starter, Ats01, 110-480V, 25A; Supply Voltage Min Schneider Electric
66AH9395
Soft Starter, Ats01, 110-480V, 25A; Supply Voltage Min Schneider Electric 66AH9395
SOFT STARTER, ATS01, 110-480V, 25A; Supply Voltage Min:110V; Supply Voltage Max:480V; No. of Phases:Three Phase; Power Rating:11kW; Current Rating:25A; Product Range:-; Operating Temperature Max:40°C; Operating Temperature Min:-10°C;RoHS Compliant: Yes

SOFT STARTER, ATS01, 110-480V, 25A; Supply Voltage Min:110V; Supply Voltage Max:480V; No. of Phases:Three Phase; Power Rating:11kW; Current Rating:25A; Product Range:-; Operating Temperature Max:40°C; Operating Temperature Min:-10°C;RoHS Compliant: Yes

Supplier's Site Datasheet
SQD Open Soft Starters - ATS01N125FT - Galco Industrial Electronics
Madison Heights, MI, United States
SQD Open Soft Starters
ATS01N125FT
SQD Open Soft Starters ATS01N125FT
Altistart 01 Soft Start (ATS01),

Altistart 01 Soft Start (ATS01),

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Galco Industrial Electronics
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 8200986 66AH9395 ATS01N125FT
Product Name Motor Starters Soft Starter, Ats01, 110-480V, 25A; Supply Voltage Min Schneider Electric SQD Open Soft Starters
AC Motor Phase Single; Three
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-50A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 9 A Contactor - 100-C09KF01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
Contactor - 74208455 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
View Details