Schneider Electric Motor Starter, 3-Ph, 250Kw, 415V; Supply Voltage Min Schneider Electric ATS48C32Q

Description
MOTOR STARTER, 3-PH, 250KW, 415V; Supply Voltage Min:230V; Supply Voltage Max:415V; No. of Phases:Three Phase; Power Rating:250kW; Current Rating:285A; Product Range:Altistart 48 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PH, 250KW, 415V; Supply Voltage Min:230V; Supply Voltage Max:415V; No. of Phases:Three Phase; Power Rating:250kW; Current Rating:285A; Product Range:Altistart 48 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Ph, 250Kw, 415V; Supply Voltage Min Schneider Electric - 66AH5154 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 250Kw, 415V; Supply Voltage Min Schneider Electric
66AH5154
Motor Starter, 3-Ph, 250Kw, 415V; Supply Voltage Min Schneider Electric 66AH5154
MOTOR STARTER, 3-PH, 250KW, 415V; Supply Voltage Min:230V; Supply Voltage Max:415V; No. of Phases:Three Phase; Power Rating:250kW; Current Rating:285A; Product Range:Altistart 48 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

MOTOR STARTER, 3-PH, 250KW, 415V; Supply Voltage Min:230V; Supply Voltage Max:415V; No. of Phases:Three Phase; Power Rating:250kW; Current Rating:285A; Product Range:Altistart 48 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 66AH5154
Product Name Motor Starter, 3-Ph, 250Kw, 415V; Supply Voltage Min Schneider Electric
Continuous Current 285 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 20789485 - Radwell International
Specs
Control Voltage 30 volts
Continuous Current 10 amps
Motor Voltage 277 volts
View Details
IEC 12 A Contactor - 100-C12Y01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details