Schneider Electric Motor Starters ATS480D38Y

Description
Schneider Electric ATS480D38Y
Request a Quote Datasheet
Description
Schneider Electric ATS480D38Y
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 2546264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
2546264
Motor Starters 2546264
Schneider Electric ATS480D38Y

Schneider Electric ATS480D38Y

Supplier's Site
Motor Starter, 3-Ph, 38A, 690Vac, 30Kw; Motor Starter Type Schneider Electric - 46AK2127 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 38A, 690Vac, 30Kw; Motor Starter Type Schneider Electric
46AK2127
Motor Starter, 3-Ph, 38A, 690Vac, 30Kw; Motor Starter Type Schneider Electric 46AK2127
MOTOR STARTER, 3-PH, 38A, 690VAC, 30KW; Motor Starter Type:Soft Starter; Power Rating:30kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:38A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20

MOTOR STARTER, 3-PH, 38A, 690VAC, 30KW; Motor Starter Type:Soft Starter; Power Rating:30kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:38A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 2546264 46AK2127
Product Name Motor Starters Motor Starter, 3-Ph, 38A, 690Vac, 30Kw; Motor Starter Type Schneider Electric
Single Phase Power 335 HP 40.21 HP
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 7255547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Rating IEC
AC Motor Phase Three
View Details
3 Pole DC Coil Contactors - MC-130A-DC12V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 14896999 - Radwell International
Specs
Device Technology Solid State
View Details
Contactor - 6525328 - Radwell International
Fuji Electric Corp. of America
Specs
Control Voltage 24 volts
View Details