Schneider Electric Motor Starters ATS22D75S6U

Description
Schneider Electric ATS22D75S6U
Request a Quote Datasheet
Description
Schneider Electric ATS22D75S6U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 130721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
130721
Motor Starters 130721
Schneider Electric ATS22D75S6U

Schneider Electric ATS22D75S6U

Supplier's Site
SQD Open Soft Starters - ATS22D75S6U - Galco Industrial Electronics
Madison Heights, MI, United States
SQD Open Soft Starters
ATS22D75S6U
SQD Open Soft Starters ATS22D75S6U
Altistart 22 Soft Start (ATS22),

Altistart 22 Soft Start (ATS22),

Supplier's Site
Motor Starter, 3-Phases, 110 V, 75A; Motor Starter Type Schneider Electric - 85R0212 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Phases, 110 V, 75A; Motor Starter Type Schneider Electric
85R0212
Motor Starter, 3-Phases, 110 V, 75A; Motor Starter Type Schneider Electric 85R0212
MOTOR STARTER, 3-PHASES, 110 V, 75A; Motor Starter Type:Soft Starter; Power Rating:63W; No. of Phases:Three Phase; No. of Poles:-; Current Rating:75A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

MOTOR STARTER, 3-PHASES, 110 V, 75A; Motor Starter Type:Soft Starter; Power Rating:63W; No. of Phases:Three Phase; No. of Poles:-; Current Rating:75A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Galco Industrial Electronics Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 130721 ATS22D75S6U 85R0212
Product Name Motor Starters SQD Open Soft Starters Motor Starter, 3-Phases, 110 V, 75A; Motor Starter Type Schneider Electric
Single Phase Power 20 HP 0.0844 HP
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 32434810 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
View Details
Motor Starters - 206080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 2.95 HP
Three Phase Power 2.95 HP
DC Horsepower 2.95 HP
View Details
IEC 9 A Contactor - 100-C09F10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers