Schneider Electric Circuit Breaker, Thermal Magnetic, 3Pol; Power Rating Schneider Electric GV2ME083

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 3POL; Power Rating:-; No. of Phases:-; No. of Poles:3 Pole; Current Rating:4A; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:TeSys GV2 Series; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 3POL; Power Rating:-; No. of Phases:-; No. of Poles:3 Pole; Current Rating:4A; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:TeSys GV2 Series; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 3Pol; Power Rating Schneider Electric - 79C7955 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3Pol; Power Rating Schneider Electric
79C7955
Circuit Breaker, Thermal Magnetic, 3Pol; Power Rating Schneider Electric 79C7955
CIRCUIT BREAKER, THERMAL MAGNETIC, 3POL; Power Rating:-; No. of Phases:-; No. of Poles:3 Pole; Current Rating:4A; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:TeSys GV2 Series; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 3POL; Power Rating:-; No. of Phases:-; No. of Poles:3 Pole; Current Rating:4A; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:TeSys GV2 Series; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 79C7955
Product Name Circuit Breaker, Thermal Magnetic, 3Pol; Power Rating Schneider Electric
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products