Schneider Electric Motor Starter, 3-Ph, 12A, 230-600Vac; Motor Starter Type Schneider Electric ATS22D32S6

Description
MOTOR STARTER, 3-PH, 12A, 230-600VAC; Motor Starter Type:Soft Starter; Power Rating:18.5kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:32A; Supply Voltage Min:230VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP20
Datasheet
Description
MOTOR STARTER, 3-PH, 12A, 230-600VAC; Motor Starter Type:Soft Starter; Power Rating:18.5kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:32A; Supply Voltage Min:230VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Ph, 12A, 230-600Vac; Motor Starter Type Schneider Electric - 52T3422 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 12A, 230-600Vac; Motor Starter Type Schneider Electric
52T3422
Motor Starter, 3-Ph, 12A, 230-600Vac; Motor Starter Type Schneider Electric 52T3422
MOTOR STARTER, 3-PH, 12A, 230-600VAC; Motor Starter Type:Soft Starter; Power Rating:18.5kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:32A; Supply Voltage Min:230VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP20

MOTOR STARTER, 3-PH, 12A, 230-600VAC; Motor Starter Type:Soft Starter; Power Rating:18.5kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:32A; Supply Voltage Min:230VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP20

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 52T3422
Product Name Motor Starter, 3-Ph, 12A, 230-600Vac; Motor Starter Type Schneider Electric
Continuous Current 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-85A-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
IEC 9 A Contactor - 100-C09UKF400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
Contactor - 6522696 - Radwell International
Fuji Electric Corp. of America
View Details