Schneider Electric Motor Starters ATS480D47Y

Description
Schneider Electric ATS480D47Y
Request a Quote Datasheet
Description
Schneider Electric ATS480D47Y
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 2546265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
2546265
Motor Starters 2546265
Schneider Electric ATS480D47Y

Schneider Electric ATS480D47Y

Supplier's Site
Motor Starter, 3-Ph, 47A, 690Vac, 37Kw; Motor Starter Type Schneider Electric - 46AK2128 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 47A, 690Vac, 37Kw; Motor Starter Type Schneider Electric
46AK2128
Motor Starter, 3-Ph, 47A, 690Vac, 37Kw; Motor Starter Type Schneider Electric 46AK2128
MOTOR STARTER, 3-PH, 47A, 690VAC, 37KW; Motor Starter Type:Soft Starter; Power Rating:37kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:47A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20

MOTOR STARTER, 3-PH, 47A, 690VAC, 37KW; Motor Starter Type:Soft Starter; Power Rating:37kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:47A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 2546265 46AK2128
Product Name Motor Starters Motor Starter, 3-Ph, 47A, 690Vac, 37Kw; Motor Starter Type Schneider Electric
Single Phase Power 335 HP 49.59 HP
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09KG10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
3 Pole DC Coil Contactors - MC-9B-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
2 suppliers
Contactor - 222844986 - Radwell International
Fuji Electric Corp. of America
Specs
Control Voltage 24 volts
View Details