Schneider Electric Motor Starter, Manual, 3P, 2.5A, 690Vac; Motor Starter Type Schneider Electric GP2E07

Description
MOTOR STARTER, MANUAL, 3P, 2.5A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:1.5kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:2.5A; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, MANUAL, 3P, 2.5A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:1.5kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:2.5A; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, Manual, 3P, 2.5A, 690Vac; Motor Starter Type Schneider Electric - 43AJ7141 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, Manual, 3P, 2.5A, 690Vac; Motor Starter Type Schneider Electric
43AJ7141
Motor Starter, Manual, 3P, 2.5A, 690Vac; Motor Starter Type Schneider Electric 43AJ7141
MOTOR STARTER, MANUAL, 3P, 2.5A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:1.5kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:2.5A; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes

MOTOR STARTER, MANUAL, 3P, 2.5A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:1.5kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:2.5A; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 43AJ7141
Product Name Motor Starter, Manual, 3P, 2.5A, 690Vac; Motor Starter Type Schneider Electric
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-85A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Solid State Overload/Relay - 20775659 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Motor Voltage 120 volts
View Details
Contactor - 979397 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 37 amps
Motor Voltage 600 volts
View Details