Schneider Electric Motor Starters ATS01N222LU

Description
Schneider Electric ATS01N222LU
Request a Quote Datasheet
Description
Schneider Electric ATS01N222LU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 4784724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
4784724
Motor Starters 4784724
Schneider Electric ATS01N222LU

Schneider Electric ATS01N222LU

Supplier's Site
Motor Starter, 3-Phase, 240Vac, 22A; Motor Starter Type Schneider Electric - 19K8998 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Phase, 240Vac, 22A; Motor Starter Type Schneider Electric
19K8998
Motor Starter, 3-Phase, 240Vac, 22A; Motor Starter Type Schneider Electric 19K8998
MOTOR STARTER, 3-PHASE, 240VAC, 22A; Motor Starter Type:Soft Starter; Power Rating:5.5kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:22A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

MOTOR STARTER, 3-PHASE, 240VAC, 22A; Motor Starter Type:Soft Starter; Power Rating:5.5kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:22A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet
SOFT START/STOP, THREE PHASE MOTORS RATED FOR 22AMPS, 5-7.5HP - 70007406 - Allied Electronics, Inc.
Fort Worth, TX, USA
SOFT START/STOP, THREE PHASE MOTORS RATED FOR 22AMPS, 5-7.5HP
70007406
SOFT START/STOP, THREE PHASE MOTORS RATED FOR 22AMPS, 5-7.5HP 70007406
The Altistart® 01 soft start enhances starting performance by ensuring a smooth and controlled start for asynchronous motors, while providing torque surge suppression during both the starting and stopping operation. This highly functional mini soft start can help to decrease your maintenance work and production downtime by preventing the mechanical shocks that create wear and tear on your motor and machinery. Providing a typical panel savings of 25%, the Altistart® 01 is one of the most compact soft starts available and features simple installation through DIN rail mounting and a removable control wiring terminal. Most Altistart® 01 models are available in a 45 mm width to match the industry standard for IEC motor starters rated at or below 32 amps. Offered in three performance levels, the Altistart® 01 provides an efficient soft start solution for a variety of applications. Features: Two LEDs to Indicate “Power-ON” and Motor “Up-to-Speed” (Full Voltage) Selectable Kickstart for “Hard-to-Start” Loads A Built-In Bypass Contactor for Cool, Reliable Operation 45 mm Width (ATS01N1) DIN Rail or Panel Mounting Soft Start and Soft Stop: 1-10 Second Ramp ATS01N2 Family: Soft Start and Soft Stop: 1-10 Second Ramp Motor Voltage: 230, 400, 460 V Three-Phase Motor: 1 to 20 HP External Control Power: No Control Power Necessary

The Altistart® 01 soft start enhances starting performance by ensuring a smooth and controlled start for asynchronous motors, while providing torque surge suppression during both the starting and stopping operation. This highly functional mini soft start can help to decrease your maintenance work and production downtime by preventing the mechanical shocks that create wear and tear on your motor and machinery. Providing a typical panel savings of 25%, the Altistart® 01 is one of the most compact soft starts available and features simple installation through DIN rail mounting and a removable control wiring terminal. Most Altistart® 01 models are available in a 45 mm width to match the industry standard for IEC motor starters rated at or below 32 amps. Offered in three performance levels, the Altistart® 01 provides an efficient soft start solution for a variety of applications.
Features:

  • Two LEDs to Indicate “Power-ON” and Motor “Up-to-Speed” (Full Voltage)
  • Selectable Kickstart for “Hard-to-Start” Loads
  • A Built-In Bypass Contactor for Cool, Reliable Operation
  • 45 mm Width (ATS01N1)
  • DIN Rail or Panel Mounting
  • Soft Start and Soft Stop: 1-10 Second Ramp
    ATS01N2 Family:
  • Soft Start and Soft Stop: 1-10 Second Ramp
  • Motor Voltage: 230, 400, 460 V
  • Three-Phase Motor: 1 to 20 HP
  • External Control Power: No Control Power Necessary
Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 4784724 19K8998 70007406
Product Name Motor Starters Motor Starter, 3-Phase, 240Vac, 22A; Motor Starter Type Schneider Electric SOFT START/STOP, THREE PHASE MOTORS RATED FOR 22AMPS, 5-7.5HP
AC Motor Phase Three Three
Unlock Full Specs
to access all available technical data

Similar Products

Auxiliary Contact - 334307 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 600 volts
View Details
Contactor, 4 Pole,22A - MC-22A/4-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 20784037 - Radwell International
Specs
Device Technology Solid State
View Details
Contactor - 1119162 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
View Details