Schneider Electric Motor Starters ATS01N106FT

Description
Schneider Electric ATS01N106FT
Request a Quote Datasheet
Description
Schneider Electric ATS01N106FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 4784702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
4784702
Motor Starters 4784702
Schneider Electric ATS01N106FT

Schneider Electric ATS01N106FT

Supplier's Site
Motor Starter, 1 & 3-Ph, 6A, 3Kw, 480Vac; Motor Starter Type Schneider Electric - 19K8987 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1 & 3-Ph, 6A, 3Kw, 480Vac; Motor Starter Type Schneider Electric
19K8987
Motor Starter, 1 & 3-Ph, 6A, 3Kw, 480Vac; Motor Starter Type Schneider Electric 19K8987
MOTOR STARTER, 1 & 3-PH, 6A, 3KW, 480VAC; Motor Starter Type:Soft Starter; Power Rating:3kW; No. of Phases:Single Phase, Three Phase; No. of Poles:-; Current Rating:6A; Supply Voltage Min:110VAC; Supply Voltage Max:480VAC RoHS Compliant: Yes

MOTOR STARTER, 1 & 3-PH, 6A, 3KW, 480VAC; Motor Starter Type:Soft Starter; Power Rating:3kW; No. of Phases:Single Phase, Three Phase; No. of Poles:-; Current Rating:6A; Supply Voltage Min:110VAC; Supply Voltage Max:480VAC RoHS Compliant: Yes

Supplier's Site Datasheet
SOFT START, SINGLE OR THREE PHASE MOTORS RATED FOR 3-12AMPS, .75KW, 1/2HP - 70007400 - Allied Electronics, Inc.
Fort Worth, TX, USA
SOFT START, SINGLE OR THREE PHASE MOTORS RATED FOR 3-12AMPS, .75KW, 1/2HP
70007400
SOFT START, SINGLE OR THREE PHASE MOTORS RATED FOR 3-12AMPS, .75KW, 1/2HP 70007400
The Altistart® 01 soft start enhances starting performance by ensuring a smooth and controlled start for asynchronous motors, while providing torque surge suppression during both the starting and stopping operation. This highly functional mini soft start can help to decrease your maintenance work and production downtime by preventing the mechanical shocks that create wear and tear on your motor and machinery. Providing a typical panel savings of 25%, the Altistart® 01 is one of the most compact soft starts available and features simple installation through DIN rail mounting and a removable control wiring terminal. Most Altistart® 01 models are available in a 45 mm width to match the industry standard for IEC motor starters rated at or below 32 amps. Offered in three performance levels, the Altistart® 01 provides an efficient soft start solution for a variety of applications. Features: Two LEDs to Indicate “Power-ON” and Motor “Up-to-Speed” (Full Voltage) Selectable Kickstart for “Hard-to-Start” Loads A Built-In Bypass Contactor for Cool, Reliable Operation 45 mm Width (ATS01N1) DIN Rail or Panel Mounting Soft Start and Soft Stop: 1-10 Second Ramp ATS01N1 Family: Soft Start (No Soft Stop): 1-5 Second Ramp Motor Voltage: 110, 230, 400, 460 V Three-Phase Motor: 1⁄2 to 7.5 HP Single-Phase Motor: 1⁄4 to 2 HP External Control Power: 24 VAC/VDC or 110-230 VAC

The Altistart® 01 soft start enhances starting performance by ensuring a smooth and controlled start for asynchronous motors, while providing torque surge suppression during both the starting and stopping operation. This highly functional mini soft start can help to decrease your maintenance work and production downtime by preventing the mechanical shocks that create wear and tear on your motor and machinery. Providing a typical panel savings of 25%, the Altistart® 01 is one of the most compact soft starts available and features simple installation through DIN rail mounting and a removable control wiring terminal. Most Altistart® 01 models are available in a 45 mm width to match the industry standard for IEC motor starters rated at or below 32 amps. Offered in three performance levels, the Altistart® 01 provides an efficient soft start solution for a variety of applications. Features:

  • Two LEDs to Indicate “Power-ON” and Motor “Up-to-Speed” (Full Voltage)
  • Selectable Kickstart for “Hard-to-Start” Loads
  • A Built-In Bypass Contactor for Cool, Reliable Operation
  • 45 mm Width (ATS01N1)
  • DIN Rail or Panel Mounting
  • Soft Start and Soft Stop: 1-10 Second Ramp ATS01N1 Family:
  • Soft Start (No Soft Stop): 1-5 Second Ramp
  • Motor Voltage: 110, 230, 400, 460 V
  • Three-Phase Motor: 1⁄2 to 7.5 HP
  • Single-Phase Motor: 1⁄4 to 2 HP
  • External Control Power: 24 VAC/VDC or 110-230 VAC
Supplier's Site
SQD Open Soft Starters - ATS01N106FT - Galco Industrial Electronics
Madison Heights, MI, United States
SQD Open Soft Starters
ATS01N106FT
SQD Open Soft Starters ATS01N106FT
Altistart 01 Soft Start (ATS01),

Altistart 01 Soft Start (ATS01),

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. Galco Industrial Electronics
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 4784702 19K8987 70007400 ATS01N106FT
Product Name Motor Starters Motor Starter, 1 & 3-Ph, 6A, 3Kw, 480Vac; Motor Starter Type Schneider Electric SOFT START, SINGLE OR THREE PHASE MOTORS RATED FOR 3-12AMPS, .75KW, 1/2HP SQD Open Soft Starters
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2219560-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0015 HP
View Details
Solid State Overload/Relay - 6498 - Radwell International
Specs
Device Technology Solid State
View Details
Contactor - 328538 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Motor Phase Three
Number of Poles 3
Continuous Current 9 amps
View Details