Schneider Electric SQD Manual Motor Starters GV2P16

Description
Manual motor Protector, 9-14A,
Datasheet
Description
Manual motor Protector, 9-14A,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SQD Manual Motor Starters - GV2P16 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD Manual Motor Starters
GV2P16
SQD Manual Motor Starters GV2P16
Manual motor Protector, 9-14A,

Manual motor Protector, 9-14A,

Supplier's Site
Circuit Breaker, 3 Pole, 690Vac; Power Rating Schneider Electric - 15B8816 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 690Vac; Power Rating Schneider Electric
15B8816
Circuit Breaker, 3 Pole, 690Vac; Power Rating Schneider Electric 15B8816
CIRCUIT BREAKER, 3 POLE, 690VAC; Power Rating:11kW; No. of Phases:-; No. of Poles:3 Pole; Current Rating:14A; Supply Voltage Min:-; Supply Voltage Max:690VAC; Product Range:TeSys Deca Manual Motor Starter; Voltage Rating VAC:690VAC RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 690VAC; Power Rating:11kW; No. of Phases:-; No. of Poles:3 Pole; Current Rating:14A; Supply Voltage Min:-; Supply Voltage Max:690VAC; Product Range:TeSys Deca Manual Motor Starter; Voltage Rating VAC:690VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number GV2P16 15B8816
Product Name SQD Manual Motor Starters Circuit Breaker, 3 Pole, 690Vac; Power Rating Schneider Electric
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details
Contactor - 328909 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 3
Control Voltage 24 volts
View Details
Solid State Overload/Relay - 18860282 - Radwell International
Specs
Device Technology Solid State
View Details
Automotive Contactors - 2138602-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0023 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details