Schneider Electric Motor Starter, Manual, 3P, 4A, 690Vac; Motor Starter Type Schneider Electric GP2E08

Description
MOTOR STARTER, MANUAL, 3P, 4A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:3kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:4A; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, MANUAL, 3P, 4A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:3kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:4A; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, Manual, 3P, 4A, 690Vac; Motor Starter Type Schneider Electric - 43AJ7142 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, Manual, 3P, 4A, 690Vac; Motor Starter Type Schneider Electric
43AJ7142
Motor Starter, Manual, 3P, 4A, 690Vac; Motor Starter Type Schneider Electric 43AJ7142
MOTOR STARTER, MANUAL, 3P, 4A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:3kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:4A; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes

MOTOR STARTER, MANUAL, 3P, 4A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:3kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:4A; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 43AJ7142
Product Name Motor Starter, Manual, 3P, 4A, 690Vac; Motor Starter Type Schneider Electric
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 6529859 - Radwell International
Fuji Electric Corp. of America
Specs
Standard Rating IEC
IEC Size C
Control Voltage 24 volts
View Details
Contactor - 91214854 - Radwell International
Specs
Number of Poles 3
Motor Voltage 24 to 600 volts
View Details
IEC 9 A Contactor - 100-C09H01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details