Schneider Electric Motor Starter, Manual, 3P, 0.16A, 690Vac; Motor Starter Type Schneider Electric GP2E01

Description
MOTOR STARTER, MANUAL, 3P, 0.16A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:160mA; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, MANUAL, 3P, 0.16A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:160mA; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, Manual, 3P, 0.16A, 690Vac; Motor Starter Type Schneider Electric - 43AJ7135 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, Manual, 3P, 0.16A, 690Vac; Motor Starter Type Schneider Electric
43AJ7135
Motor Starter, Manual, 3P, 0.16A, 690Vac; Motor Starter Type Schneider Electric 43AJ7135
MOTOR STARTER, MANUAL, 3P, 0.16A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:160mA; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes

MOTOR STARTER, MANUAL, 3P, 0.16A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:160mA; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 43AJ7135
Product Name Motor Starter, Manual, 3P, 0.16A, 690Vac; Motor Starter Type Schneider Electric
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12EJ400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 104390152 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 10 amps
Motor Voltage 100 to 110 volts
View Details
13A Manual Motor Starters - MMS-63H-13A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details