Schneider Electric Motor Starters ATS22C25S6U

Description
Schneider Electric ATS22C25S6U
Request a Quote
Description
Schneider Electric ATS22C25S6U
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 2208654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
2208654
Motor Starters 2208654
Schneider Electric ATS22C25S6U

Schneider Electric ATS22C25S6U

Supplier's Site
Soft Starter, 3Ph, 250Hp, 250A, 600Vac Schneider Electric - 25AK0092 - Newark, An Avnet Company
Chicago, IL, United States
Soft Starter, 3Ph, 250Hp, 250A, 600Vac Schneider Electric
25AK0092
Soft Starter, 3Ph, 250Hp, 250A, 600Vac Schneider Electric 25AK0092
SOFT STARTER, 3PH, 250HP, 250A, 600VAC

SOFT STARTER, 3PH, 250HP, 250A, 600VAC

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 2208654 25AK0092
Product Name Motor Starters Soft Starter, 3Ph, 250Hp, 250A, 600Vac Schneider Electric
Continuous Current 250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details
Contactor/Starter Coil - 4703804 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 220 volts
View Details
Solid State Overload/Relay - 6525370 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 4
Control Voltage 24 volts
View Details