Schneider Electric Motor Starters ATS22D47Q

Description
Schneider Electric ATS22D47Q
Request a Quote Datasheet
Description
Schneider Electric ATS22D47Q
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 7106388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
7106388
Motor Starters 7106388
Schneider Electric ATS22D47Q

Schneider Electric ATS22D47Q

Supplier's Site
Soft Starter, Ats22, 400V, 47A; Supply Voltage Min Schneider Electric - 66AH9399 - Newark, An Avnet Company
Chicago, IL, United States
Soft Starter, Ats22, 400V, 47A; Supply Voltage Min Schneider Electric
66AH9399
Soft Starter, Ats22, 400V, 47A; Supply Voltage Min Schneider Electric 66AH9399
SOFT STARTER, ATS22, 400V, 47A; Supply Voltage Min:230V; Supply Voltage Max:440V; No. of Phases:Three Phase; Power Rating:22kW; Current Rating:47A; Product Range:-; SVHC:No SVHC (15-Jan-2018); Operating Temperature Max:40°C; RoHS Compliant: Yes

SOFT STARTER, ATS22, 400V, 47A; Supply Voltage Min:230V; Supply Voltage Max:440V; No. of Phases:Three Phase; Power Rating:22kW; Current Rating:47A; Product Range:-; SVHC:No SVHC (15-Jan-2018); Operating Temperature Max:40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 7106388 66AH9399
Product Name Motor Starters Soft Starter, Ats22, 400V, 47A; Supply Voltage Min Schneider Electric
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-12B-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 6483 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 35 amps
View Details
IEC 9 A Contactor - 100-C09EQ400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
Auxiliary Contact - 6523433 - Radwell International
Fuji Electric Corp. of America
View Details