Schneider Electric Motor Starter, Manual, 3P, 10A, 690Vac; Motor Starter Type Schneider Electric GP2E14

Description
MOTOR STARTER, MANUAL, 3P, 10A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:7.5kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:10A; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes
Description
MOTOR STARTER, MANUAL, 3P, 10A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:7.5kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:10A; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, Manual, 3P, 10A, 690Vac; Motor Starter Type Schneider Electric - 43AJ7144 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, Manual, 3P, 10A, 690Vac; Motor Starter Type Schneider Electric
43AJ7144
Motor Starter, Manual, 3P, 10A, 690Vac; Motor Starter Type Schneider Electric 43AJ7144
MOTOR STARTER, MANUAL, 3P, 10A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:7.5kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:10A; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes

MOTOR STARTER, MANUAL, 3P, 10A, 690VAC; Motor Starter Type:Manual Starter; Power Rating:7.5kW; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:10A; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 43AJ7144
Product Name Motor Starter, Manual, 3P, 10A, 690Vac; Motor Starter Type Schneider Electric
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09KF01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
3 Pole AC/DC Contactors - MC-630A-400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details