Schneider Electric Motor Starter, 3-Ph, 32A, 690V; Motor Starter Type Schneider Electric ATS48D32Y

Description
MOTOR STARTER, 3-PH, 32A, 690V; Motor Starter Type:Soft Starter; Power Rating:22kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:32A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PH, 32A, 690V; Motor Starter Type:Soft Starter; Power Rating:22kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:32A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Ph, 32A, 690V; Motor Starter Type Schneider Electric - 89H3875 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 32A, 690V; Motor Starter Type Schneider Electric
89H3875
Motor Starter, 3-Ph, 32A, 690V; Motor Starter Type Schneider Electric 89H3875
MOTOR STARTER, 3-PH, 32A, 690V; Motor Starter Type:Soft Starter; Power Rating:22kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:32A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

MOTOR STARTER, 3-PH, 32A, 690V; Motor Starter Type:Soft Starter; Power Rating:22kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:32A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 89H3875
Product Name Motor Starter, 3-Ph, 32A, 690V; Motor Starter Type Schneider Electric
Continuous Current 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09KP01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
63A Manual Motor Starters - MMS-63H-63A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details