Schneider Electric Motor Starters ATS480C32Y

Description
Schneider Electric ATS480C32Y
Request a Quote Datasheet
Description
Schneider Electric ATS480C32Y
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 2546259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
2546259
Motor Starters 2546259
Schneider Electric ATS480C32Y

Schneider Electric ATS480C32Y

Supplier's Site
Motor Starter, 3-Ph, 320A, 690Vac, 315Kw; Motor Starter Type Schneider Electric - 46AK2118 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 320A, 690Vac, 315Kw; Motor Starter Type Schneider Electric
46AK2118
Motor Starter, 3-Ph, 320A, 690Vac, 315Kw; Motor Starter Type Schneider Electric 46AK2118
MOTOR STARTER, 3-PH, 320A, 690VAC, 315KW; Motor Starter Type:Soft Starter; Power Rating:315kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:320A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC

MOTOR STARTER, 3-PH, 320A, 690VAC, 315KW; Motor Starter Type:Soft Starter; Power Rating:315kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:320A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 2546259 46AK2118
Product Name Motor Starters Motor Starter, 3-Ph, 320A, 690Vac, 315Kw; Motor Starter Type Schneider Electric
Single Phase Power 335 HP 422 HP
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Contactors - MC-400A-300V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Contactor - 26123047 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Motor Phase Three
Control Voltage 24 volts
Continuous Current 24 amps
View Details
Solid State Overload/Relay - 25995038 - Radwell International
Specs
Device Technology Solid State
View Details
Solid State Overload/Relay - 53746336 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 4
View Details