Schneider Electric Starter 8536SDO1V02S

Description
STARTER, TYPE S, FULL VOLTAGE, NON-REVERSING, 3 POLE, NEMA SIZE 2, OPEN STYLE, 110/120 VAC 50/60 HZ COIL, SEPARATE CONTROL. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
STARTER, TYPE S, FULL VOLTAGE, NON-REVERSING, 3 POLE, NEMA SIZE 2, OPEN STYLE, 110/120 VAC 50/60 HZ COIL, SEPARATE CONTROL. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Starter - 57317465 - Radwell International
Willingboro, NJ, United States
Starter
57317465
Starter 57317465
STARTER, TYPE S, FULL VOLTAGE, NON-REVERSING, 3 POLE, NEMA SIZE 2, OPEN STYLE, 110/120 VAC 50/60 HZ COIL, SEPARATE CONTROL. FREE 2 YEAR RADWELL WARRANTY

STARTER, TYPE S, FULL VOLTAGE, NON-REVERSING, 3 POLE, NEMA SIZE 2, OPEN STYLE, 110/120 VAC 50/60 HZ COIL, SEPARATE CONTROL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Starter -  - Radwell International
Willingboro, NJ, United States
Starter
Starter
SQUARE D Contactors & Starters 8536SDO1V02S

SQUARE D Contactors & Starters 8536SDO1V02S

Supplier's Site
Magnetic Motor Starter; Motor Starter Type Square D By Schneider Electric - 16B7093 - Newark, An Avnet Company
Chicago, IL, United States
Magnetic Motor Starter; Motor Starter Type Square D By Schneider Electric
16B7093
Magnetic Motor Starter; Motor Starter Type Square D By Schneider Electric 16B7093
MAGNETIC MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:25hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:45A; Supply Voltage Min:110VAC; Supply Voltage Max:120VAC; IP / NEMA Rating:NEMA 00 RoHS Compliant: No

MAGNETIC MOTOR STARTER; Motor Starter Type:Non-Reversing Starter; Power Rating:25hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:45A; Supply Voltage Min:110VAC; Supply Voltage Max:120VAC; IP / NEMA Rating:NEMA 00 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 57317465 16B7093
Product Name Starter Starter Magnetic Motor Starter; Motor Starter Type Square D By Schneider Electric
Standard Rating NEMA
Number of Poles 3 3
Motor Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-32A-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 18853088 - Radwell International
Specs
Device Technology Solid State
View Details
IEC 12 A Contactor - 100-C12KN400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
Contactor - 6529706 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 12 amps
Motor Voltage 110 to 120 volts
View Details