Schneider Electric Motor Starter, 3-Ph, 1.2Ka, 690V, 900Kw; Motor Starter Type Schneider Electric ATS480M12Y

Description
MOTOR STARTER, 3-PH, 1.2KA, 690V, 900KW; Motor Starter Type:Soft Starter; Power Rating:900kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:1.2kA; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC
Datasheet
Description
MOTOR STARTER, 3-PH, 1.2KA, 690V, 900KW; Motor Starter Type:Soft Starter; Power Rating:900kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:1.2kA; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Ph, 1.2Ka, 690V, 900Kw; Motor Starter Type Schneider Electric - 46AK2133 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 1.2Ka, 690V, 900Kw; Motor Starter Type Schneider Electric
46AK2133
Motor Starter, 3-Ph, 1.2Ka, 690V, 900Kw; Motor Starter Type Schneider Electric 46AK2133
MOTOR STARTER, 3-PH, 1.2KA, 690V, 900KW; Motor Starter Type:Soft Starter; Power Rating:900kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:1.2kA; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC

MOTOR STARTER, 3-PH, 1.2KA, 690V, 900KW; Motor Starter Type:Soft Starter; Power Rating:900kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:1.2kA; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 46AK2133
Product Name Motor Starter, 3-Ph, 1.2Ka, 690V, 900Kw; Motor Starter Type Schneider Electric
Continuous Current 1200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 49.59 HP
Three Phase Power 49.59 HP
DC Horsepower 49.59 HP
View Details
Contactor - 7997908 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
Continuous Current 50 amps
Motor Voltage 120 volts
View Details
100A Manual Motor Starters - MMS-100H-100A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details