Schneider Electric Motor Starter, 3-Phase, 240Vac, 12A; Motor Starter Type Schneider Electric ATS01N212LU

Description
MOTOR STARTER, 3-PHASE, 240VAC, 12A; Motor Starter Type:Soft Starter; Power Rating:3kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:12A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PHASE, 240VAC, 12A; Motor Starter Type:Soft Starter; Power Rating:3kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:12A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Phase, 240Vac, 12A; Motor Starter Type Schneider Electric - 19K8995 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Phase, 240Vac, 12A; Motor Starter Type Schneider Electric
19K8995
Motor Starter, 3-Phase, 240Vac, 12A; Motor Starter Type Schneider Electric 19K8995
MOTOR STARTER, 3-PHASE, 240VAC, 12A; Motor Starter Type:Soft Starter; Power Rating:3kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:12A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

MOTOR STARTER, 3-PHASE, 240VAC, 12A; Motor Starter Type:Soft Starter; Power Rating:3kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:12A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 19K8995
Product Name Motor Starter, 3-Phase, 240Vac, 12A; Motor Starter Type Schneider Electric
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Contactor/Starter Coil - 7587118 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 24 volts
View Details
3 Pole 130A Contactors - MC-130A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 435996 - Radwell International
Fuji Electric Corp. of America
Specs
Motor Voltage 120 volts
View Details