Schneider Electric Motor Starters ATS480D32Y

Description
Schneider Electric ATS480D32Y
Request a Quote Datasheet
Description
Schneider Electric ATS480D32Y
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 2546263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
2546263
Motor Starters 2546263
Schneider Electric ATS480D32Y

Schneider Electric ATS480D32Y

Supplier's Site
Motor Starter, 3-Ph, 32A, 690Vac, 22Kw; Motor Starter Type Schneider Electric - 46AK2126 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 32A, 690Vac, 22Kw; Motor Starter Type Schneider Electric
46AK2126
Motor Starter, 3-Ph, 32A, 690Vac, 22Kw; Motor Starter Type Schneider Electric 46AK2126
MOTOR STARTER, 3-PH, 32A, 690VAC, 22KW; Motor Starter Type:Soft Starter; Power Rating:22kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:32A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20

MOTOR STARTER, 3-PH, 32A, 690VAC, 22KW; Motor Starter Type:Soft Starter; Power Rating:22kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:32A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 2546263 46AK2126
Product Name Motor Starters Motor Starter, 3-Ph, 32A, 690Vac, 22Kw; Motor Starter Type Schneider Electric
Single Phase Power 335 HP 29.48 HP
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09EQ400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
3 Pole AC/DC Contactors - MC-630A-400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Contactor - 8770063 - Radwell International
Fuji Electric Corp. of America
View Details