Schneider Electric Datasheets for Motor Starters and Contactors
Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Combination Starters & Pump Panels Supplied with circuit breakers with current ratings up to 40A Supplied with Class CC or Class J fuses with current ratings up to 40A Up... | |
| NEMA Contactors and Overload Relays Available in NEMA size 00-7 Available with current ratings up to 30A UL Listed short-circuit ratings up to 100,000 A Combining NEMA robustness and IEC... | |
| Schneider Electric industrial automation and control products and solutions cover the breadth of the industrial, infrastructure and building sectors -- from programmable relays to motion controllers and interface modules, for... |
| << Prev |