Schneider Electric Motor Starter, 3-Phase, 3Hp, 600V; Power Rating Schneider Electric ATV61HU22S6X

Description
MOTOR STARTER, 3-PHASE, 3HP, 600V; Power Rating:2.2kW; No. of Phases:Three Phase; Current Rating:3.9A; Supply Voltage Min:500V; Supply Voltage Max:600V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PHASE, 3HP, 600V; Power Rating:2.2kW; No. of Phases:Three Phase; Current Rating:3.9A; Supply Voltage Min:500V; Supply Voltage Max:600V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Phase, 3Hp, 600V; Power Rating Schneider Electric - 26Y5199 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Phase, 3Hp, 600V; Power Rating Schneider Electric
26Y5199
Motor Starter, 3-Phase, 3Hp, 600V; Power Rating Schneider Electric 26Y5199
MOTOR STARTER, 3-PHASE, 3HP, 600V; Power Rating:2.2kW; No. of Phases:Three Phase; Current Rating:3.9A; Supply Voltage Min:500V; Supply Voltage Max:600V; Product Range:- RoHS Compliant: Yes

MOTOR STARTER, 3-PHASE, 3HP, 600V; Power Rating:2.2kW; No. of Phases:Three Phase; Current Rating:3.9A; Supply Voltage Min:500V; Supply Voltage Max:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 26Y5199
Product Name Motor Starter, 3-Phase, 3Hp, 600V; Power Rating Schneider Electric
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Size 2 Contactor - 500-CJD930 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating NEMA
NEMA Size 3
Number of Poles 3
View Details
2 suppliers
Solid State Overload/Relay - 20797194 - Radwell International
Specs
Continuous Current 3 amps
View Details