Schneider Electric Motor Starter, 3-Ph, 62A, 45Kw, 690Vac; Motor Starter Type Schneider Electric ATS48D62Y

Description
MOTOR STARTER, 3-PH, 62A, 45KW, 690VAC; Motor Starter Type:Soft Starter; Power Rating:45kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:62A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PH, 62A, 45KW, 690VAC; Motor Starter Type:Soft Starter; Power Rating:45kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:62A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Ph, 62A, 45Kw, 690Vac; Motor Starter Type Schneider Electric - 89H3878 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 62A, 45Kw, 690Vac; Motor Starter Type Schneider Electric
89H3878
Motor Starter, 3-Ph, 62A, 45Kw, 690Vac; Motor Starter Type Schneider Electric 89H3878
MOTOR STARTER, 3-PH, 62A, 45KW, 690VAC; Motor Starter Type:Soft Starter; Power Rating:45kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:62A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

MOTOR STARTER, 3-PH, 62A, 45KW, 690VAC; Motor Starter Type:Soft Starter; Power Rating:45kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:62A; Supply Voltage Min:208VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 89H3878
Product Name Motor Starter, 3-Ph, 62A, 45Kw, 690Vac; Motor Starter Type Schneider Electric
Continuous Current 62 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 7255588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Rating IEC
AC Motor Phase Three
View Details
Contactor - 6525946 - Radwell International
Fuji Electric Corp. of America
View Details
Automotive Contactors - 2219560-2 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0019 HP
View Details