Schneider Electric Motor Starters ATS01N232QN

Description
Schneider Electric ATS01N232QN
Request a Quote Datasheet
Description
Schneider Electric ATS01N232QN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 5055847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
5055847
Motor Starters 5055847
Schneider Electric ATS01N232QN

Schneider Electric ATS01N232QN

Supplier's Site
Soft Start, Ats01, 380-415V, 32A; Supply Voltage Min Schneider Electric - 66AH9398 - Newark, An Avnet Company
Chicago, IL, United States
Soft Start, Ats01, 380-415V, 32A; Supply Voltage Min Schneider Electric
66AH9398
Soft Start, Ats01, 380-415V, 32A; Supply Voltage Min Schneider Electric 66AH9398
SOFT START, ATS01, 380-415V, 32A; Supply Voltage Min:380V; Supply Voltage Max:415V; No. of Phases:Three Phase; Power Rating:15kW; Current Rating:32A; Product Range:-; Operating Temperature Max:40°C; Operating Temperature Min:-10°C; RoHS Compliant: Yes

SOFT START, ATS01, 380-415V, 32A; Supply Voltage Min:380V; Supply Voltage Max:415V; No. of Phases:Three Phase; Power Rating:15kW; Current Rating:32A; Product Range:-; Operating Temperature Max:40°C; Operating Temperature Min:-10°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 5055847 66AH9398
Product Name Motor Starters Soft Start, Ats01, 380-415V, 32A; Supply Voltage Min Schneider Electric
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Contactor/Starter Coil - 123687027 - Radwell International
Fuji Electric Corp. of America
Specs
Device Technology Solid State
View Details
Automotive Contactors - 2138168-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0019 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Solid State Overload/Relay - 18857387 - Radwell International
Specs
Device Technology Solid State
Continuous Current 75 amps
Motor Voltage 240 to 280 volts
View Details
Motor Starters - 206153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 536 HP
Three Phase Power 536 HP
DC Horsepower 536 HP
View Details