Schneider Electric Contactor Kit, 24Vac, 10A; Kit Contents Schneider Electric GV2P14KD09B7

Description
CONTACTOR KIT, 24VAC, 10A; Kit Contents:GV2P14 Motor Protector, LC1D09B7 Contactor; Product Range:TeSys Deca Pre-assembled Starter RoHS Compliant: Yes
Datasheet
Description
CONTACTOR KIT, 24VAC, 10A; Kit Contents:GV2P14 Motor Protector, LC1D09B7 Contactor; Product Range:TeSys Deca Pre-assembled Starter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor Kit, 24Vac, 10A; Kit Contents Schneider Electric - 85AC0845 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Kit, 24Vac, 10A; Kit Contents Schneider Electric
85AC0845
Contactor Kit, 24Vac, 10A; Kit Contents Schneider Electric 85AC0845
CONTACTOR KIT, 24VAC, 10A; Kit Contents:GV2P14 Motor Protector, LC1D09B7 Contactor; Product Range:TeSys Deca Pre-assembled Starter RoHS Compliant: Yes

CONTACTOR KIT, 24VAC, 10A; Kit Contents:GV2P14 Motor Protector, LC1D09B7 Contactor; Product Range:TeSys Deca Pre-assembled Starter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 85AC0845
Product Name Contactor Kit, 24Vac, 10A; Kit Contents Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 2275233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 3
Continuous Current 75 amps
Single Phase Power 49.59 HP
View Details
3 Pole AC Coil Contactors - MC-75A-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details