Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MOTOR STARTERS AND CONTACTORS
SCHNEIDER ELECTRIC
8910DP41V14 -- SQD DEFINITE PURPOSE
Schneider Electric
SQD Definite Purpose
8910DP41V14
Description
DP Contactor, 1-P N/O, 24VAC Coil,
Galco Industrial Electronics
Done
Description
DP Contactor, 1-P N/O, 24VAC Coil,
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
SQD Definite Purpose
8910DP41V14
SQD Definite Purpose
8910DP41V14
DP Contactor, 1-P N/O, 24VAC Coil,
DP Contactor, 1-P N/O, 24VAC Coil,
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Motor Starters and Contactors
Product Number
8910DP41V14
Product Name
SQD Definite Purpose
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
3 Pole AC Coil Contactors
MC-50A-AC120V
Specs
Standard Rating
NEMA; IEC
Device Technology
Electro-mechanical
AC Motor Phase
Single
View Details
Beckhoff Automation LLC
MR3203-1001-2244 | 2-channel direct motor starter, replaceable fuses, 2.8 A, B17
View Details
Fuji Electric Corp. of America
Solid State Overload/Relay
4NK0AN
View Details
Allen-Bradley / Rockwell Automation
IEC 9 A Contactor
100-C09Y01
Specs
Standard Rating
IEC
Continuous Current
9 amps
View Details