Schneider Electric Motor Starter, 1-Ph, 16A, 2Hp, 277Vac; Motor Starter Type Square D By Schneider Electric 2510FG2

Description
MOTOR STARTER, 1-PH, 16A, 2HP, 277VAC; Motor Starter Type:Manual Starter; Power Rating:2hp; No. of Phases:Single Phase; No. of Poles:2 Pole; Current Rating:16A; Supply Voltage Min:-; Supply Voltage Max:277VAC; IP / NEMA Rating:NEMA 1RoHS Compliant: NA
Datasheet
Description
MOTOR STARTER, 1-PH, 16A, 2HP, 277VAC; Motor Starter Type:Manual Starter; Power Rating:2hp; No. of Phases:Single Phase; No. of Poles:2 Pole; Current Rating:16A; Supply Voltage Min:-; Supply Voltage Max:277VAC; IP / NEMA Rating:NEMA 1RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 1-Ph, 16A, 2Hp, 277Vac; Motor Starter Type Square D By Schneider Electric - 16B5692 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1-Ph, 16A, 2Hp, 277Vac; Motor Starter Type Square D By Schneider Electric
16B5692
Motor Starter, 1-Ph, 16A, 2Hp, 277Vac; Motor Starter Type Square D By Schneider Electric 16B5692
MOTOR STARTER, 1-PH, 16A, 2HP, 277VAC; Motor Starter Type:Manual Starter; Power Rating:2hp; No. of Phases:Single Phase; No. of Poles:2 Pole; Current Rating:16A; Supply Voltage Min:-; Supply Voltage Max:277VAC; IP / NEMA Rating:NEMA 1RoHS Compliant: NA

MOTOR STARTER, 1-PH, 16A, 2HP, 277VAC; Motor Starter Type:Manual Starter; Power Rating:2hp; No. of Phases:Single Phase; No. of Poles:2 Pole; Current Rating:16A; Supply Voltage Min:-; Supply Voltage Max:277VAC; IP / NEMA Rating:NEMA 1RoHS Compliant: NA

Supplier's Site Datasheet
Starter - 57255788 - Radwell International
Willingboro, NJ, United States
Starter
57255788
Starter 57255788
TOGGLE MANUAL STARTER OPERATOR,NEMA TYPE1 ENCLOSURE, MANUAL STARTER, FRACTIONAL HORSEPOWER, 16A, 2 POLES, 1 HP AT 277 VAC, TOGGLE OPERATED, NO INDICATOR, NEMA 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

TOGGLE MANUAL STARTER OPERATOR,NEMA TYPE1 ENCLOSURE, MANUAL STARTER, FRACTIONAL HORSEPOWER, 16A, 2 POLES, 1 HP AT 277 VAC, TOGGLE OPERATED, NO INDICATOR, NEMA 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SQD Manual Motor Starters - 2510FG2 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD Manual Motor Starters
2510FG2
SQD Manual Motor Starters 2510FG2
Fractional Horsepower Manual

Fractional Horsepower Manual

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Galco Industrial Electronics
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 16B5692 57255788 2510FG2
Product Name Motor Starter, 1-Ph, 16A, 2Hp, 277Vac; Motor Starter Type Square D By Schneider Electric Starter SQD Manual Motor Starters
AC Motor Phase Single
NEMA Size 1 1
Number of Poles 2 2
Continuous Current 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 6532366 - Radwell International
Fuji Electric Corp. of America
Specs
Control Voltage 240 volts
Motor Voltage 250 volts
View Details
Contactor - 20783129 - Radwell International
Specs
Number of Poles 3
Control Voltage 24 volts
Continuous Current 50 amps
View Details
Solid State Overload/Relay - 22424059 - Radwell International
Specs
Device Technology Solid State
Continuous Current 25 amps
View Details
Motor Starters - 206070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details