DigiKey Datasheets for Inductors, Coils, and Chokes

Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. 
Inductors, Coils, and Chokes: Learn more

Page: 1 10 18 19 20 21 22 23 24 25 26 27 28 29 30 40 50 60 70 80 90 100 150 200 235
Product Name Notes
1µH Unshielded Inductor 1.125A 290mOhm Max Nonstandard
1.1µH Unshielded Inductor 930mA 420mOhm Max Nonstandard
1.1µH Unshielded Molded Inductor 730mA 420mOhm Max Axial
1.1µH Unshielded Wirewound Inductor 438mA 640mOhm Nonstandard
1.2µH Unshielded Inductor 930mA 420mOhm Max Nonstandard
1.3µH Unshielded Inductor 875mA 480mOhm Max Nonstandard
1.3µH Unshielded Molded Inductor 685mA 480mOhm Max Axial
1.47µH Unshielded Wirewound Inductor 694mA 330mOhm Nonstandard
1.5µH Unshielded Inductor 855mA 500mOhm Max Nonstandard
1.6µH Unshielded Inductor 780mA 600mOhm Max Nonstandard
1.6µH Unshielded Molded Inductor 610mA 600mOhm Max Axial
1.8µH Unshielded Inductor 755mA 650mOhm Max Nonstandard
10µH Unshielded Inductor 610mA 900mOhm Max Nonstandard
10.7µH Unshielded Wirewound Inductor 150mA 7.1Ohm Nonstandard
100µH Unshielded Inductor 275mA 4.5Ohm Max Nonstandard
11µH Unshielded Inductor 565mA 1.05Ohm Max Nonstandard
11µH Unshielded Molded Inductor 310mA 1.05Ohm Max Axial
110µH Unshielded Inductor 262mA 4.9Ohm Max Nonstandard
12µH Unshielded Inductor 555mA 1.1Ohm Max Nonstandard
120µH Unshielded Inductor 255mA 5.2Ohm Max Nonstandard
13µH Unshielded Inductor 520mA 1.2Ohm Max Nonstandard
13µH Unshielded Molded Inductor 285mA 1.2Ohm Max Axial
130µH Unshielded Inductor 250mA 5.45Ohm Max Nonstandard
15µH Unshielded Inductor 495mA 1.4Ohm Max Nonstandard
150µH Unshielded Inductor 237mA 6.05Ohm Max Nonstandard
150nH Unshielded Inductor 3.5A 30mOhm Max Nonstandard
16µH Unshielded Inductor 420mA 1.8Ohm Max Nonstandard
160µH Unshielded Inductor 230mA 6.4Ohm Max Nonstandard
160nH Unshielded Inductor 3.025A 40mOhm Max Nonstandard
160nH Unshielded Molded Inductor 2.37A 40mOhm Max Axial
18µH Unshielded Inductor 388mA 2.25Ohm Max Nonstandard
180µH Unshielded Inductor 224mA 6.75Ohm Max Nonstandard
180nH Unshielded Inductor 2.915A 43mOhm Max Nonstandard
180nH Unshielded Molded Inductor 2.285A 43mOhm Max Axial
1mH Unshielded Inductor 105mA 33Ohm Max Nonstandard
2 Line Common Mode Choke Through Hole 3.3A DCR 38mOhm
2µH Unshielded Inductor 675mA 800mOhm Max Nonstandard
2µH Unshielded Molded Inductor 530mA 800mOhm Max Axial
2µH Unshielded Wirewound Inductor 250mA 1.45Ohm Max Nonstandard
2µH Unshielded Wirewound Inductor 277mA 1.6Ohm Nonstandard
2µH Unshielded Wirewound Inductor 494mA 650mOhm Nonstandard
2.2µH Unshielded Inductor 620mA 950mOhm Max Nonstandard
2.4µH Unshielded Inductor 575mA 1.1Ohm Max Nonstandard
2.4µH Unshielded Molded Inductor 450mA 1.1Ohm Max Axial
2.7µH Unshielded Inductor 550mA 1.2Ohm Max Nonstandard
20µH Unshielded Inductor 372mA 2.5Ohm Max Nonstandard
200µH Unshielded Inductor 219mA 7.1Ohm Max Nonstandard
200nH Unshielded Inductor 2.79A 47mOhm Max Nonstandard
200nH Unshielded Molded Inductor 2.185A 47mOhm Max Axial
22µH Unshielded Inductor 368mA 2.5Ohm Max Nonstandard
220µH Unshielded Inductor 213mA 7.45Ohm Max Nonstandard
220nH Unshielded Inductor 2.58A 55mOhm Max Nonstandard
24µH Unshielded Inductor 368mA 2.5Ohm Max Nonstandard
240µH Unshielded Inductor 210mA 7.8Ohm Max Nonstandard
240nH Unshielded Inductor 2.47A 60mOhm Max Nonstandard
27µH Unshielded Inductor 360mA 2.6Ohm Max Nonstandard
270µH Unshielded Inductor 182mA 11Ohm Max Nonstandard
270nH Unshielded Inductor 2.285A 70mOhm Max Nonstandard
3µH Unshielded Inductor 455mA 1.8Ohm Max Nonstandard
3µH Unshielded Molded Inductor 355mA 1.8Ohm Max Axial
3.3µH Unshielded Inductor 430mA 2Ohm Max Nonstandard
3.3µH Unshielded Wirewound Inductor 350mA 1.2Ohm Nonstandard
3.6µH Unshielded Inductor 415mA 2.15Ohm Max Nonstandard
3.6µH Unshielded Molded Inductor 325mA 2.15Ohm Max Axial
3.8µH Unshielded Wirewound Inductor 182mA 3.7Ohm Nonstandard
3.9µH Unshielded Inductor 395mA 2.3Ohm Max Nonstandard
30µH Unshielded Inductor 348mA 2.8Ohm Max Nonstandard
300nH Unshielded Inductor 178mA 11.5Ohm Max Nonstandard
300nH Unshielded Inductor 2.14A 80mOhm Max Nonstandard
33µH Unshielded Inductor 337mA 3Ohm Max Nonstandard
330µH Unshielded Inductor 173mA 12Ohm Max Nonstandard
330nH Unshielded Inductor 2.015A 90mOhm Max Nonstandard
36µH Unshielded Inductor 368mA 2.5Ohm Max Nonstandard
360µH Unshielded Inductor 171mA 12.5Ohm Max Nonstandard
360nH Unshielded Inductor 1.935A 98mOhm Max Nonstandard
360nH Unshielded Molded Inductor 1.515A 98mOhm Max Axial
39µH Unshielded Inductor 361mA 2.6Ohm Max Nonstandard
390µH Unshielded Inductor 149mA 16.3Ohm Max Nonstandard
390nH Unshielded Inductor 1.915A 100mOhm Max Nonstandard
390nH Unshielded Molded Inductor 1.5A 100mOhm Max Axial
4.3µH Unshielded Inductor 390mA 2.4Ohm Max Nonstandard
4.3µH Unshielded Molded Inductor 305mA 2.4Ohm Max Axial
4.7µH Unshielded Inductor 375mA 2.6Ohm Max Nonstandard
4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 400mA DCR 700mOhm
43µH Unshielded Inductor 353mA 2.7Ohm Max Nonstandard
430µH Unshielded Inductor 147mA 17.1Ohm Max Nonstandard
430nH Unshielded Inductor 1.825A 110mOhm Max Nonstandard
430nH Unshielded Molded Inductor 1.43A 110mOhm Max Axial
47µH Unshielded Inductor 351mA 2.75Ohm Max Nonstandard
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700mA DCR 300mOhm
470µH Unshielded Inductor 143mA 17.9Ohm Max Nonstandard
470nH Unshielded Inductor 1.75A 120mOhm Max Nonstandard
470nH Unshielded Wirewound Inductor 815mA 190mOhm Nonstandard
5.1µH Unshielded Inductor 1.04A 300mOhm Max Nonstandard
5.1µH Unshielded Molded Inductor 570mA 360mOhm Max Axial
5.6µH Unshielded Inductor 1.03A 320mOhm Max Nonstandard
51µH Unshielded Inductor 344mA 2.85Ohm Max Nonstandard
510µH Unshielded Inductor 139mA 18.8Ohm Max Nonstandard
510nH Unshielded Inductor 1.68A 130mOhm Max Nonstandard
510nH Unshielded Molded Inductor 1.315A 130mOhm Max Axial
56µH Unshielded Inductor 335mA 3Ohm Max Nonstandard
560µH Unshielded Inductor 136mA 19.5Ohm Max Nonstandard
560nH Unshielded Inductor 1.645A 135mOhm Max Nonstandard
6µH Unshielded Wirewound Inductor 236mA 2.8Ohm Nonstandard
6.2µH Unshielded Inductor 830mA 470mOhm Max Nonstandard
6.2µH Unshielded Molded Inductor 455mA 470mOhm Max Axial
6.8µH Unshielded Inductor 820mA 500mOhm Max Nonstandard
62µH Unshielded Inductor 328mA 3.15Ohm Max Nonstandard
620µH Unshielded Inductor 119mA 25.9Ohm Max Nonstandard
620nH Unshielded Inductor 1.615A 140mOhm Max Nonstandard
620nH Unshielded Molded Inductor 1.265A 140mOhm Max Axial
68µH Unshielded Inductor 320mA 3.3Ohm Max Nonstandard
680µH Unshielded Inductor 116mA 27.2Ohm Max Nonstandard
680nH Unshielded Inductor 1.555A 150mOhm Max Nonstandard
7.5µH Unshielded Inductor 765mA 550mOhm Max Nonstandard
7.5µH Unshielded Molded Inductor 420mA 550mOhm Max Axial
700nH Unshielded Wirewound Inductor 619mA 320mOhm Nonstandard
75µH Unshielded Inductor 302mA 3.7Ohm Max Nonstandard
750µH Unshielded Inductor 112mA 28.6Ohm Max Nonstandard
750nH Unshielded Inductor 1.425A 180mOhm Max Nonstandard
750nH Unshielded Molded Inductor 1.115A 180mOhm Max Axial
8.2µH Unshielded Inductor 748mA 600mOhm Max Nonstandard
82µH Unshielded Inductor 295mA 3.9Ohm Max Nonstandard
820µH Unshielded Inductor 110mA 30Ohm Max Nonstandard
820nH Unshielded Inductor 1.3A 220mOhm Max Nonstandard
9.1µH Unshielded Inductor 638mA 800mOhm Max Nonstandard
9.1µH Unshielded Molded Inductor 350mA 800mOhm Max Axial
91µH Unshielded Inductor 280mA 4.3Ohm Max Nonstandard
910µH Unshielded Inductor 107mA 31.5Ohm Max Nonstandard
910nH Unshielded Inductor 1.24A 240mOhm Max Nonstandard
910nH Unshielded Molded Inductor 970mA 240mOhm Max Axial
CMC 4.7MH 400MA 2LN SMD
CMC 470UH 700MA 2LN SMD
CMC 51UH 800MA 2LN SURFACE MOUNT
FIXED IND 1UH 1.125A 290 MOHM
FIXED IND 2.2UH 620MA 950 MOHM
FIXED IND 220NH 2.58A 55 MOHM
FIXED IND 3.6UH 325MA 2.15 OHM
FIXED IND 470NH 1.75A 120 MOHM

<< Prev Next >>