API Delevan, Inc. Fixed Inductors 5022R-511G

Description
510nH Unshielded Inductor 1.68A 130mOhm Max Nonstandard
Request a Quote Datasheet
Description
510nH Unshielded Inductor 1.68A 130mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022R-511G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022R-511G-ND
Fixed Inductors 5022R-511G-ND
510nH Unshielded Inductor 1.68A 130mOhm Max Nonstandard

510nH Unshielded Inductor 1.68A 130mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022R-511G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3112-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details