API Delevan, Inc. Fixed Inductors 511-10G

Description
360nH Unshielded Molded Inductor 1.515A 98mOhm Max Axial
Request a Quote Datasheet
Description
360nH Unshielded Molded Inductor 1.515A 98mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 511-10G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
511-10G-ND
Fixed Inductors 511-10G-ND
360nH Unshielded Molded Inductor 1.515A 98mOhm Max Axial

360nH Unshielded Molded Inductor 1.515A 98mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 511-10G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910481P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.4900 ohms
Rated DC Current 680 milliamps
Lead Style Axial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details