API Delevan, Inc. Fixed Inductors 511-20H

Description
910nH Unshielded Molded Inductor 970mA 240mOhm Max Axial
Request a Quote Datasheet
Description
910nH Unshielded Molded Inductor 970mA 240mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 511-20H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
511-20H-ND
Fixed Inductors 511-20H-ND
910nH Unshielded Molded Inductor 970mA 240mOhm Max Axial

910nH Unshielded Molded Inductor 970mA 240mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 511-20H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers
Fixed Inductors - 486-3103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Leaded Inductors - 1670285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 47000 microH
View Details