API Delevan, Inc. Fixed Inductors 511-34J

Description
FIXED IND 3.6UH 325MA 2.15 OHM
Request a Quote Datasheet
Description
FIXED IND 3.6UH 325MA 2.15 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-511-34JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-511-34JCT-ND
Fixed Inductors 197-511-34JCT-ND
FIXED IND 3.6UH 325MA 2.15 OHM

FIXED IND 3.6UH 325MA 2.15 OHM

Buy Now Datasheet
Fixed Inductors - 197-511-34JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-511-34JTR-ND
Fixed Inductors 197-511-34JTR-ND
3.6µH Unshielded Molded Inductor 325mA 2.15Ohm Max Axial

3.6µH Unshielded Molded Inductor 325mA 2.15Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-511-34JCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, 1-phase, high design - DFKH - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 50000 microH
View Details
Fixed Inductors - FIT106-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers