API Delevan, Inc. Fixed Inductors 511-32J

Description
3µH Unshielded Molded Inductor 355mA 1.8Ohm Max Axial
Request a Quote Datasheet
Description
3µH Unshielded Molded Inductor 355mA 1.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 511-32J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
511-32J-ND
Fixed Inductors 511-32J-ND
3µH Unshielded Molded Inductor 355mA 1.8Ohm Max Axial

3µH Unshielded Molded Inductor 355mA 1.8Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 511-32J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3165-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers