API Delevan, Inc. Fixed Inductors 5022R-561G

Description
560nH Unshielded Inductor 1.645A 135mOhm Max Nonstandard
Request a Quote Datasheet
Description
560nH Unshielded Inductor 1.645A 135mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022R-561G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022R-561G-ND
Fixed Inductors 5022R-561G-ND
560nH Unshielded Inductor 1.645A 135mOhm Max Nonstandard

560nH Unshielded Inductor 1.645A 135mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022R-561G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176782-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers