API Delevan, Inc. Fixed Inductors 5022R-751G

Description
750nH Unshielded Inductor 1.425A 180mOhm Max Nonstandard
Request a Quote Datasheet
Description
750nH Unshielded Inductor 1.425A 180mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022R-751G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022R-751G-ND
Fixed Inductors 5022R-751G-ND
750nH Unshielded Inductor 1.425A 180mOhm Max Nonstandard

750nH Unshielded Inductor 1.425A 180mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022R-751G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176636-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Surface Mount Inductors - 2567687 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details
Fixed Inductors - 0402DF-181XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details