API Delevan, Inc. Fixed Inductors 5022R-913F

Description
91µH Unshielded Inductor 280mA 4.3Ohm Max Nonstandard
Request a Quote Datasheet
Description
91µH Unshielded Inductor 280mA 4.3Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022R-913F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022R-913F-ND
Fixed Inductors 5022R-913F-ND
91µH Unshielded Inductor 280mA 4.3Ohm Max Nonstandard

91µH Unshielded Inductor 280mA 4.3Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022R-913F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5711-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details